Samtec Inc. PCB Headers IPBT-110-H2-T-D-GP

Description
.165" Power Mate Isolated Power Terminal
Request a Quote Datasheet
Description
.165" Power Mate Isolated Power Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2295087 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2295087
PCB Headers 2295087
.165" Power Mate Isolated Power Terminal

.165" Power Mate Isolated Power Terminal

Supplier's Site
PCB Headers - 2295088 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2295088
PCB Headers 2295088
.165" Power Mate Isolated Power Terminal

.165" Power Mate Isolated Power Terminal

Supplier's Site
Header, 4.19Mm, Smd, 2X10 Position; Connector Systems Samtec - 85T4940 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4.19Mm, Smd, 2X10 Position; Connector Systems Samtec
85T4940
Header, 4.19Mm, Smd, 2X10 Position; Connector Systems Samtec 85T4940
HEADER, 4.19MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:IPBT Series RoHS Compliant: Yes

HEADER, 4.19MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2295087 85T4940
Product Name PCB Headers Header, 4.19Mm, Smd, 2X10 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCB Headers - 1731093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details