Samtec Inc. Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec HTSW-225-15-G-S

Description
CONNECTOR, HEADER, 25POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 25POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec - 39AC7368 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec
39AC7368
Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec 39AC7368
CONNECTOR, HEADER, 25POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 25POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-225-15-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-225-15-G-S
CONN HEADER VERT 25POS 5.08MM

CONN HEADER VERT 25POS 5.08MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 39AC7368 HTSW-225-15-G-S
Product Name Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data