Samtec Inc. PCB Sockets MMS-104-01-L-DV

Description
2.00 mm Tiger Claw Socket Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Socket Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800580 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800580
PCB Sockets 1800580
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
PCB Sockets - 1800863 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800863
PCB Sockets 1800863
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
Pin & Socket Connectors - MMS-104-01-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-104-01-L-DV
Pin & Socket Connectors MMS-104-01-L-DV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - MMS-104-01-L-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-104-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-104-01-L-DV
CONN RCPT 8POS 0.079 GOLD PCB

CONN RCPT 8POS 0.079 GOLD PCB

Supplier's Site
Connector, Socket, 8 Position, 2Mm; Connector Systems Samtec - 11P5296 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket, 8 Position, 2Mm; Connector Systems Samtec
11P5296
Connector, Socket, 8 Position, 2Mm; Connector Systems Samtec 11P5296
CONNECTOR, SOCKET, 8 POSITION, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, SOCKET, 8 POSITION, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800580 MMS-104-01-L-DV MMS-104-01-L-DV 11P5296
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Socket, 8 Position, 2Mm; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Minitek ® - 10072354-F01-08KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers