Samtec Inc. PCB Sockets MMS-108-01-L-SV

Description
2.00 mm Tiger Claw Socket Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Socket Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1801620 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801620
PCB Sockets 1801620
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
PCB Sockets - 1801755 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801755
PCB Sockets 1801755
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
Pin & Socket Connectors - MMS-108-01-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-108-01-L-SV
Pin & Socket Connectors MMS-108-01-L-SV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - MMS-108-01-L-SV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-108-01-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-108-01-L-SV
CONN RCPT 8POS 0.079 GOLD PCB

CONN RCPT 8POS 0.079 GOLD PCB

Supplier's Site
Board-To-Board Connector, Mms Series, Through Hole, Receptacle, 8, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec - 69W9897 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Mms Series, Through Hole, Receptacle, 8, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
69W9897
Board-To-Board Connector, Mms Series, Through Hole, Receptacle, 8, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec 69W9897
Board-To-Board Connector, MMS Series, Through Hole, Receptacle, 8, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, MMS Series, Through Hole, Receptacle, 8, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.0Mm, Vert, 1X8 Position; Connector Systems Samtec - 11P5362 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X8 Position; Connector Systems Samtec
11P5362
Socket, 2.0Mm, Vert, 1X8 Position; Connector Systems Samtec 11P5362
SOCKET, 2.0MM, VERT, 1X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, VERT, 1X8 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801620 MMS-108-01-L-SV MMS-108-01-L-SV 69W9897 11P5362
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, Mms Series, Through Hole, Receptacle, 8, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec Socket, 2.0Mm, Vert, 1X8 Position; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
PCB Connectors - NCA-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCB Headers - 147058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details