Samtec Inc. Electronic Connector IPBT-103-H1-T-D-GP

Description
CONN HEADER VERT 6POS 4.2MM Product overview: IPBT-103-H1-T-D-GP from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPBT-103-H1-T-D- GP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 6POS 4.2MM Product overview: IPBT-103-H1-T-D-GP from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPBT-103-H1-T-D- GP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-IPBT-103-H1-T-D-GP
Electronic Connector 314-IPBT-103-H1-T-D-GP
CONN HEADER VERT 6POS 4.2MM Product overview: IPBT-103-H1-T-D-GP from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPBT-103-H1-T-D- GP can be used for catalog matching and distributor lookup.

CONN HEADER VERT 6POS 4.2MM Product overview: IPBT-103-H1-T-D-GP from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPBT-103-H1-T-D-GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - IPBT-103-H1-T-D-GP - 814009-IPBT-103-H1-T-D-GP - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IPBT-103-H1-T-D-GP
814009-IPBT-103-H1-T-D-GP
Rectangular Connectors - IPBT-103-H1-T-D-GP 814009-IPBT-103-H1-T-D-GP
Manufacturer: Samtec Inc. Win Source Part Number: 814009-IPBT-103-H1-T -D-GP Packaging: Tube Number of Positions: 6 Mounting Style: Through Hole Features: Mating Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Copper Alloy Voltage Rating: 400VAC, 565VDC Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.510" (12.95mm) Insulation Height: 0.380" (9.65mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.260" (6.60mm) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Samtec Inc.
Win Source Part Number: 814009-IPBT-103-H1-T-D-GP
Packaging: Tube
Number of Positions: 6
Mounting Style: Through Hole
Features: Mating Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Copper Alloy
Voltage Rating: 400VAC, 565VDC
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.510" (12.95mm)
Insulation Height: 0.380" (9.65mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.260" (6.60mm)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Header, 4.19Mm, 2X3 Position; Connector Systems Samtec - 06R3541 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4.19Mm, 2X3 Position; Connector Systems Samtec
06R3541
Header, 4.19Mm, 2X3 Position; Connector Systems Samtec 06R3541
HEADER, 4.19MM, 2X3 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

HEADER, 4.19MM, 2X3 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-IPBT-103-H1-T-D-GP 814009-IPBT-103-H1-T-D-GP 06R3541
Product Name Electronic Connector Rectangular Connectors - IPBT-103-H1-T-D-GP Header, 4.19Mm, 2X3 Position; Connector Systems Samtec
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data