Samtec Inc. PCB Sockets MMS-110-02-L-DV-P-TR

Description
2.00 mm Tiger Claw Socket Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Socket Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2271517 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271517
PCB Sockets 2271517
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
PCB Sockets - 2271518 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271518
PCB Sockets 2271518
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
Pin & Socket Connectors - MMS-110-02-L-DV-P-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-110-02-L-DV-P-TR
Pin & Socket Connectors MMS-110-02-L-DV-P-TR
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Rectangular Connectors - MMS-110-02-L-DV-P-TR - 885408-MMS-110-02-L-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - MMS-110-02-L-DV-P-TR
885408-MMS-110-02-L-DV-P-TR
Rectangular Connectors - MMS-110-02-L-DV-P-TR 885408-MMS-110-02-L-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 885408-MMS-110-02-L- DV-P-TR Series: MMS Operating Temperature Range: -55°C ~ 125°C Features: 20 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: MMS-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 575 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14214DKR, MMS-110-02-L-DV-P-TR -ND, SAM14214CT, SAM14214TR

Manufacturer: Samtec Inc.
Win Source Part Number: 885408-MMS-110-02-L-DV-P-TR
Series: MMS
Operating Temperature Range: -55°C ~ 125°C
Features: 20 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMS-110
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 575
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14214DKR, MMS-110-02-L-DV-P-TR-ND, SAM14214CT, SAM14214TR

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-MMS-110-02-L-DV-P-TR
SMD Electronic Connector 315-MMS-110-02-L-DV-P-TR
CONN RCPT 20POS 0.079 GOLD SMD Product overview: MMS-110-02-L-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-MMS-110-02-L-DV- P-TR can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.079 GOLD SMD Product overview: MMS-110-02-L-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-MMS-110-02-L-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - MMS-110-02-L-DV-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-110-02-L-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-110-02-L-DV-P-TR
CONN RCPT 20POS 0.079 GOLD SMD

CONN RCPT 20POS 0.079 GOLD SMD

Supplier's Site
Classic Socket Strips, 2.00 Mm (.0787
Chicago, IL, United States
Classic Socket Strips, 2.00 Mm (.0787") Pitch Rohs Compliant Samtec
96AH1387
Classic Socket Strips, 2.00 Mm (.0787") Pitch Rohs Compliant Samtec 96AH1387
Classic Socket Strips, 2.00 mm (.0787") Pitch RoHS Compliant: Yes

Classic Socket Strips, 2.00 mm (.0787") Pitch RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271517 MMS-110-02-L-DV-P-TR 885408-MMS-110-02-L-DV-P-TR 315-MMS-110-02-L-DV-P-TR MMS-110-02-L-DV-P-TR 96AH1387
Product Name PCB Sockets Pin & Socket Connectors Rectangular Connectors - MMS-110-02-L-DV-P-TR SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Classic Socket Strips, 2.00 Mm (.0787") Pitch Rohs Compliant Samtec
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details