Samtec Inc. Conn, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Samtec IPL1-125-02-S-D-K

Description
CONN, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Straight; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Straight; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Samtec - 14R7651 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Samtec
14R7651
Conn, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Samtec 14R7651
CONN, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Straight; Product Range:IPL1 Series RoHS Compliant: Yes

CONN, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Straight; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14R7651
Product Name Conn, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details