Samtec Inc. Shrouded Header, 4 Position, 2.54Mm, 2Row; Connector Systems Samtec IPL1-102-01-L-D-K.

Description
SHROUDED HEADER, 4 POSITION, 2.54MM, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet
Description
SHROUDED HEADER, 4 POSITION, 2.54MM, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Header, 4 Position, 2.54Mm, 2Row; Connector Systems Samtec - 26AC0489 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Header, 4 Position, 2.54Mm, 2Row; Connector Systems Samtec
26AC0489
Shrouded Header, 4 Position, 2.54Mm, 2Row; Connector Systems Samtec 26AC0489
SHROUDED HEADER, 4 POSITION, 2.54MM, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes

SHROUDED HEADER, 4 POSITION, 2.54MM, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC0489
Product Name Shrouded Header, 4 Position, 2.54Mm, 2Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products