Samtec Inc. PCB Headers IPBT-105-H1-T-D-K

Description
Samtec IPBT-105-H1-T-D-K PCB Header
Request a Quote Datasheet
Description
Samtec IPBT-105-H1-T-D-K PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801798 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801798
PCB Headers 1801798
Samtec IPBT-105-H1-T-D-K PCB Header

Samtec IPBT-105-H1-T-D-K PCB Header

Supplier's Site
PCB Headers - 1801459 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801459
PCB Headers 1801459
Samtec IPBT-105-H1-T-D-K PCB Header

Samtec IPBT-105-H1-T-D-K PCB Header

Supplier's Site
Wtb Conn, Header, 10Pos, 2Row, 4.19Mm; Connector Systems Samtec - 43Y3001 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Row, 4.19Mm; Connector Systems Samtec
43Y3001
Wtb Conn, Header, 10Pos, 2Row, 4.19Mm; Connector Systems Samtec 43Y3001
WTB CONN, HEADER, 10POS, 2ROW, 4.19MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 2ROW, 4.19MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1801798 43Y3001
Product Name PCB Headers Wtb Conn, Header, 10Pos, 2Row, 4.19Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data