2.00 mm Tiger Claw Skt Strip
CONN RCPT 6POS 0.079 GOLD PCB Product overview: MMS-106-01-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-MMS-106-01-L-SV can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 789035-MMS-106-01-L-
Series: MMS
Packaging: Tube
Number of Positions: 6
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Current Rating: 3.9A per Contact
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: MMS
Insulation Color: Black
Categories: Connectors, Interconnects
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.175" (4.45mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 831-83-006-10-230101
Introduction Date: November 24, 2009
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
CONN RCPT 6POS 0.079 GOLD PCB
CONNECTOR, RECEPTACLE, 6POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:MMS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MMS-106-01-L-SV | 315-MMS-106-01-L-SV | 789035-MMS-106-01-L-SV | MMS-106-01-L-SV | 33AC2972 |
| Product Name | Pin & Socket Connectors | Electronic Connector | Rectangular Connectors - MMS-106-01-L-SV | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 6Pos, 1Row, 2Mm; Pitch Spacing Samtec |
| Termination | Solder | Solder | Solder | Through Hole |