Samtec Inc. Pin & Socket Connectors MMS-106-01-L-SH

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-106-01-L-SH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-106-01-L-SH
Pin & Socket Connectors MMS-106-01-L-SH
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-106-01-L-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-106-01-L-SH
CONN RCPT 6P 0.079 GOLD PCB R/A

CONN RCPT 6P 0.079 GOLD PCB R/A

Supplier's Site
Conn Sckt Strp Skt 6 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec - 84AC2135 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 6 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec
84AC2135
Conn Sckt Strp Skt 6 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec 84AC2135
CONN SCKT STRP SKT 6 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 6 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site
Socket, 2.0Mm, Horiz, 1X6 Position; Connector Systems Samtec - 11P5329 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 1X6 Position; Connector Systems Samtec
11P5329
Socket, 2.0Mm, Horiz, 1X6 Position; Connector Systems Samtec 11P5329
SOCKET, 2.0MM, HORIZ, 1X6 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 1X6 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-106-01-L-SH MMS-106-01-L-SH 84AC2135 11P5329
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn Sckt Strp Skt 6 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec Socket, 2.0Mm, Horiz, 1X6 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10025026-10003HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers