Samtec Inc. Pin & Socket Connectors MMS-105-01-L-DV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-105-01-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-105-01-L-DV
Pin & Socket Connectors MMS-105-01-L-DV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - MMS-105-01-L-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-105-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-105-01-L-DV
CONN RCPT 10POS 0.079 GOLD PCB

CONN RCPT 10POS 0.079 GOLD PCB

Supplier's Site
Board-To-Board Connector, Vertical, Mms Series, Through Hole, Receptacle, 10, 2 Mm Rohs Compliant Samtec - 15P2130 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Mms Series, Through Hole, Receptacle, 10, 2 Mm Rohs Compliant Samtec
15P2130
Board-To-Board Connector, Vertical, Mms Series, Through Hole, Receptacle, 10, 2 Mm Rohs Compliant Samtec 15P2130
Board-To-Board Connector, Vertical, MMS Series, Through Hole, Receptacle, 10, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, MMS Series, Through Hole, Receptacle, 10, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Samtec - 53AJ6477 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Samtec
53AJ6477
Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Samtec 53AJ6477
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-105-01-L-DV MMS-105-01-L-DV 15P2130 53AJ6477
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, Vertical, Mms Series, Through Hole, Receptacle, 10, 2 Mm Rohs Compliant Samtec Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55000-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details