Samtec Inc. Header, 4.19Mm, 2X2 Position; Connector Systems Samtec IPBT-102-H4-T-D

Description
HEADER, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 4.19Mm, 2X2 Position; Connector Systems Samtec - 85T4883 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4.19Mm, 2X2 Position; Connector Systems Samtec
85T4883
Header, 4.19Mm, 2X2 Position; Connector Systems Samtec 85T4883
HEADER, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

HEADER, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4883
Product Name Header, 4.19Mm, 2X2 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Ribbon Cable Connectors - 102161-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Screw Connectors - 36-1283-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details