Samtec Inc. Shrouded Header, 2.54Mm, Smt, Right Angle, 30 Position, 2Row; Connector Systems Samtec IPL1-115-02-L-DH-K

Description
SHROUDED HEADER, 2.54MM, SMT, RIGHT ANGLE, 30 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet
Description
SHROUDED HEADER, 2.54MM, SMT, RIGHT ANGLE, 30 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrouded Header, 2.54Mm, Smt, Right Angle, 30 Position, 2Row; Connector Systems Samtec - 32T4971 - Newark, An Avnet Company
Chicago, IL, United States
Shrouded Header, 2.54Mm, Smt, Right Angle, 30 Position, 2Row; Connector Systems Samtec
32T4971
Shrouded Header, 2.54Mm, Smt, Right Angle, 30 Position, 2Row; Connector Systems Samtec 32T4971
SHROUDED HEADER, 2.54MM, SMT, RIGHT ANGLE, 30 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

SHROUDED HEADER, 2.54MM, SMT, RIGHT ANGLE, 30 POSITION, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32T4971
Product Name Shrouded Header, 2.54Mm, Smt, Right Angle, 30 Position, 2Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products