Samtec Inc. PCB Headers IPBT-103-H1-T-D-K

Description
Samtec IPBT-103-H1-T-D-K PCB Header
Request a Quote Datasheet
Description
Samtec IPBT-103-H1-T-D-K PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800130 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800130
PCB Headers 1800130
Samtec IPBT-103-H1-T-D-K PCB Header

Samtec IPBT-103-H1-T-D-K PCB Header

Supplier's Site
PCB Headers - 1800376 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800376
PCB Headers 1800376
Samtec IPBT-103-H1-T-D-K PCB Header

Samtec IPBT-103-H1-T-D-K PCB Header

Supplier's Site
Connector, Header, 6Pos, 2Row, 4.19Mm; Connector Systems Samtec - 72Y0467 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 4.19Mm; Connector Systems Samtec
72Y0467
Connector, Header, 6Pos, 2Row, 4.19Mm; Connector Systems Samtec 72Y0467
CONNECTOR, HEADER, 6POS, 2ROW, 4.19MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 4.19MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800130 72Y0467
Product Name PCB Headers Connector, Header, 6Pos, 2Row, 4.19Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products