Samtec Inc. PCB Headers IPL1-104-01-L-S-RA-K

Description
Samtec IPL1-104-01-L-S-RA-K PCB Header
Request a Quote Datasheet
Description
Samtec IPL1-104-01-L-S-RA-K PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804926 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804926
PCB Headers 1804926
Samtec IPL1-104-01-L-S-RA-K PCB Header

Samtec IPL1-104-01-L-S-RA-K PCB Header

Supplier's Site
PCB Headers - 1804705 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804705
PCB Headers 1804705
Samtec IPL1-104-01-L-S-RA-K PCB Header

Samtec IPL1-104-01-L-S-RA-K PCB Header

Supplier's Site
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Samtec - 08W3241 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Samtec
08W3241
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Samtec 08W3241
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:IPL1 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1804926 08W3241
Product Name PCB Headers Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2952-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details