Samtec Inc. PCB Headers IPBT-104-H1-T-D-K

Description
Samtec IPBT-104-H1-T-D-K PCB Header
Request a Quote Datasheet
Description
Samtec IPBT-104-H1-T-D-K PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801567 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801567
PCB Headers 1801567
Samtec IPBT-104-H1-T-D-K PCB Header

Samtec IPBT-104-H1-T-D-K PCB Header

Supplier's Site
PCB Headers - 1801709 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801709
PCB Headers 1801709
Samtec IPBT-104-H1-T-D-K PCB Header

Samtec IPBT-104-H1-T-D-K PCB Header

Supplier's Site
Connector, Header, 8Pos, 2Row, 4.19Mm; Connector Systems Samtec - 80X2839 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.19Mm; Connector Systems Samtec
80X2839
Connector, Header, 8Pos, 2Row, 4.19Mm; Connector Systems Samtec 80X2839
CONNECTOR, HEADER, 8POS, 2ROW, 4.19MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.19MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1801567 80X2839
Product Name PCB Headers Connector, Header, 8Pos, 2Row, 4.19Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A29400-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details