Samtec Inc. PCB Headers IPBT-102-H1-T-D-RA-K

Description
Samtec IPBT-102-H1-T-D-RA-K PCB Header
Request a Quote Datasheet
Description
Samtec IPBT-102-H1-T-D-RA-K PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800407 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800407
PCB Headers 1800407
Samtec IPBT-102-H1-T-D-RA-K PCB Header

Samtec IPBT-102-H1-T-D-RA-K PCB Header

Supplier's Site
PCB Headers - 1800129 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800129
PCB Headers 1800129
Samtec IPBT-102-H1-T-D-RA-K PCB Header

Samtec IPBT-102-H1-T-D-RA-K PCB Header

Supplier's Site
Connector, Header, 4Pos, 2Row, 4.19Mm; Connector Systems Samtec - 56AC5704 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 4.19Mm; Connector Systems Samtec
56AC5704
Connector, Header, 4Pos, 2Row, 4.19Mm; Connector Systems Samtec 56AC5704
CONNECTOR, HEADER, 4POS, 2ROW, 4.19MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:IPBT Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 4.19MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800407 56AC5704
Product Name PCB Headers Connector, Header, 4Pos, 2Row, 4.19Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Electrical plug base - MHAP-PI-1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details