Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins IPBT-102-H3-T-D-GP

Description
CONN HEADER VERT 4POS 4.20MM
Datasheet
Description
CONN HEADER VERT 4POS 4.20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
IPBT-102-H3-T-D-GP
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins IPBT-102-H3-T-D-GP
CONN HEADER VERT 4POS 4.20MM

CONN HEADER VERT 4POS 4.20MM

Supplier's Site
Header, 4.19Mm, 2X2 Position; Connector Systems Samtec - 85T4882 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4.19Mm, 2X2 Position; Connector Systems Samtec
85T4882
Header, 4.19Mm, 2X2 Position; Connector Systems Samtec 85T4882
HEADER, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

HEADER, 4.19MM, 2X2 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:IPBT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IPBT-102-H3-T-D-GP 85T4882
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 4.19Mm, 2X2 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details