Samtec Inc. Pin & Socket Connectors MMS-108-01-L-DV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-108-01-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-108-01-L-DV
Pin & Socket Connectors MMS-108-01-L-DV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Socket, 2.0Mm, Vert, 2X8 Position; Connector Systems Samtec - 11P5360 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 2X8 Position; Connector Systems Samtec
11P5360
Socket, 2.0Mm, Vert, 2X8 Position; Connector Systems Samtec 11P5360
SOCKET, 2.0MM, VERT, 2X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Claw MMS Series RoHS Compliant: Yes

SOCKET, 2.0MM, VERT, 2X8 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Claw MMS Series RoHS Compliant: Yes

Supplier's Site
Socket, 2.0Mm, Vert, 2X8Way Rohs Compliant Samtec - 60AJ3955 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 2X8Way Rohs Compliant Samtec
60AJ3955
Socket, 2.0Mm, Vert, 2X8Way Rohs Compliant Samtec 60AJ3955
SOCKET, 2.0MM, VERT, 2X8WAY ROHS COMPLIANT: YES

SOCKET, 2.0MM, VERT, 2X8WAY ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - MMS-108-01-L-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-108-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-108-01-L-DV
CONN RCPT 16POS 0.079 GOLD PCB

CONN RCPT 16POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-108-01-L-DV 11P5360 60AJ3955 MMS-108-01-L-DV
Product Name Pin & Socket Connectors Socket, 2.0Mm, Vert, 2X8 Position; Connector Systems Samtec Socket, 2.0Mm, Vert, 2X8Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coaxial Adapters - NAAN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details