Samtec IPBT-105-H1-T-D-RA-G
Samtec IPBT-105-H1-T-D-RA-G
CONN HEADER R/A 10POS 4.2MM Product overview: IPBT-105-H1-T-D-RA-G
Manufacturer: Samtec Inc.
Win Source Part Number: 776854-IPBT-105-H1-T
Series: Power Mate IPBT
Packaging: Tube
Number of Positions: 10
Operating Temperature Range: -55°C ~ 105°C
Features: Mating Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Copper Alloy
Voltage Rating: 400VAC, 565VDC
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: IPBT
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.147" (3.73mm)
Insulation Height: 0.424" (10.77mm)
Contact Shape: Square
Contact Length - Mating: 0.260" (6.60mm)
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
CONN PWR MATE TERM STRP HDR 10 POS 4.19MM SLDR RA TH 10TERM ROHS COMPLIANT: YES
HEADER, 4.19MM, RIGHT ANGLE, 2X5 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1804044 | 314-IPBT-105-H1-T-D-RA-GP | 776854-IPBT-105-H1-T-D-RA-GP | 81AC8852 | 85T4913 |
| Product Name | PCB Headers | Electronic Connector | Rectangular Connectors - IPBT-105-H1-T-D-RA-GP | Conn Pwr Mate Term Strp Hdr 10 Pos 4.19Mm Sldr Ra Th 10Term Rohs Compliant Samtec | Header, 4.19Mm, Right Angle, 2X5 Position; Connector Systems Samtec |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Board to Board Connector; Wire to Board Connector | ||
| Geometry | Right Angle; Right angle | Right Angle | |||
| Termination | Solder | Solder | Solder | Through Hole Right Angle |