Samtec Inc. Electronic Connector IPL1-103-01-L-D-K

Description
CONN HEADER VERT 6POS 2.54MM Product overview: IPL1-103-01-L-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-103-01-L-D- K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 6POS 2.54MM Product overview: IPL1-103-01-L-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-103-01-L-D- K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-IPL1-103-01-L-D-K
Electronic Connector 314-IPL1-103-01-L-D-K
CONN HEADER VERT 6POS 2.54MM Product overview: IPL1-103-01-L-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-103-01-L-D- K can be used for catalog matching and distributor lookup.

CONN HEADER VERT 6POS 2.54MM Product overview: IPL1-103-01-L-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-103-01-L-D-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1592532 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1592532
PCB Headers 1592532
Samtec IPL1-103-01-L-D-K PCB Header

Samtec IPL1-103-01-L-D-K PCB Header

Supplier's Site
PCB Headers - 1586142 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1586142
PCB Headers 1586142
Samtec IPL1-103-01-L-D-K PCB Header

Samtec IPL1-103-01-L-D-K PCB Header

Supplier's Site
CONN HEADER VERT 6POS 2.54MM - 680-IPL1-103-01-L-D-K - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 6POS 2.54MM
680-IPL1-103-01-L-D-K
CONN HEADER VERT 6POS 2.54MM 680-IPL1-103-01-L-D-K
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec - 53AJ8278 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec
53AJ8278
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec 53AJ8278
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-IPL1-103-01-L-D-K 1592532 680-IPL1-103-01-L-D-K 53AJ8278
Product Name Electronic Connector PCB Headers CONN HEADER VERT 6POS 2.54MM Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec
Termination Solder Solder Solder Through Hole
Voltage Rating 675 to 954 volts 675 to 954 volts
Current Rating 2.1 to 4.8 amps 7.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1730888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details