Samtec Inc. Pin & Socket Connectors MMS-109-02-L-DV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-109-02-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-109-02-L-DV
Pin & Socket Connectors MMS-109-02-L-DV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Socket, 2.0Mm, Vert, 2X9 Position; Connector Systems Samtec - 11P5384 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 2X9 Position; Connector Systems Samtec
11P5384
Socket, 2.0Mm, Vert, 2X9 Position; Connector Systems Samtec 11P5384
SOCKET, 2.0MM, VERT, 2X9 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, VERT, 2X9 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMS-109-02-L-DV 11P5384
Product Name Pin & Socket Connectors Socket, 2.0Mm, Vert, 2X9 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details