Samtec Inc. PCB Headers IPL1-105-01-L-S-K

Description
Samtec IPL1-105-01-L-S-K PCB Header
Request a Quote Datasheet
Description
Samtec IPL1-105-01-L-S-K PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1592899 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1592899
PCB Headers 1592899
Samtec IPL1-105-01-L-S-K PCB Header

Samtec IPL1-105-01-L-S-K PCB Header

Supplier's Site
PCB Headers - 1586149 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1586149
PCB Headers 1586149
Samtec IPL1-105-01-L-S-K PCB Header

Samtec IPL1-105-01-L-S-K PCB Header

Supplier's Site
Singapore, Singapore
Electronic Connector
314-IPL1-105-01-L-S-K
Electronic Connector 314-IPL1-105-01-L-S-K
CONN HEADER VERT 5POS 2.54MM Product overview: IPL1-105-01-L-S-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-105-01-L-S- K can be used for catalog matching and distributor lookup.

CONN HEADER VERT 5POS 2.54MM Product overview: IPL1-105-01-L-S-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-105-01-L-S-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec - 53AJ8279 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec
53AJ8279
Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec 53AJ8279
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1592899 314-IPL1-105-01-L-S-K 53AJ8279
Product Name PCB Headers Electronic Connector Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Geometry Straight; Straight
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S10M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P214E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details