Samtec Inc. PCB Headers IPL1-107-01-L-D-K

Description
Samtec IPL1-107-01-L-D-K PCB Header
Request a Quote Datasheet
Description
Samtec IPL1-107-01-L-D-K PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801560 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801560
PCB Headers 1801560
Samtec IPL1-107-01-L-D-K PCB Header

Samtec IPL1-107-01-L-D-K PCB Header

Supplier's Site
PCB Headers - 1801794 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801794
PCB Headers 1801794
Samtec IPL1-107-01-L-D-K PCB Header

Samtec IPL1-107-01-L-D-K PCB Header

Supplier's Site
Singapore, Singapore
Electronic Connector
314-IPL1-107-01-L-D-K
Electronic Connector 314-IPL1-107-01-L-D-K
CONN HEADER VERT 14POS 2.54MM Product overview: IPL1-107-01-L-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-107-01-L-D- K can be used for catalog matching and distributor lookup.

CONN HEADER VERT 14POS 2.54MM Product overview: IPL1-107-01-L-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-107-01-L-D-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Samtec - 08W3364 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Samtec
08W3364
Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Samtec 08W3364
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series; Connector Shroud:ShroudedRoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:IPL1 Series; Connector Shroud:ShroudedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801560 314-IPL1-107-01-L-D-K 08W3364
Product Name PCB Headers Electronic Connector Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Geometry Straight; Straight
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Industrial Circular Connectors - 466867 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
View Details