Samtec Inc. Electronic Connector IPL1-110-01-S-D-RA-K

Description
CONN HEADER R/A 20POS 2.54MM Product overview: IPL1-110-01-S-D-RA-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-110-01-S-D- RA-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER R/A 20POS 2.54MM Product overview: IPL1-110-01-S-D-RA-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-110-01-S-D- RA-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-IPL1-110-01-S-D-RA-K
Electronic Connector 314-IPL1-110-01-S-D-RA-K
CONN HEADER R/A 20POS 2.54MM Product overview: IPL1-110-01-S-D-RA-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-110-01-S-D- RA-K can be used for catalog matching and distributor lookup.

CONN HEADER R/A 20POS 2.54MM Product overview: IPL1-110-01-S-D-RA-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IPL1-110-01-S-D-RA-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - IPL1-110-01-S-D-RA-K - 921318-IPL1-110-01-S-D-RA-K - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IPL1-110-01-S-D-RA-K
921318-IPL1-110-01-S-D-RA-K
Rectangular Connectors - IPL1-110-01-S-D-RA-K 921318-IPL1-110-01-S-D-RA-K
Manufacturer: Samtec Inc. Win Source Part Number: 921318-IPL1-110-01-S -D-RA-K Series: Mini Mate® IPL1 Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: IPL1-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 921318-IPL1-110-01-S-D-RA-K
Series: Mini Mate® IPL1
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: IPL1-110
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec - 19P2326 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec
19P2326
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec 19P2326
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:IPL1 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:IPL1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-IPL1-110-01-S-D-RA-K 921318-IPL1-110-01-S-D-RA-K 19P2326
Product Name Electronic Connector Rectangular Connectors - IPL1-110-01-S-D-RA-K Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec
Termination Solder Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 147068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details