Samtec Inc. Pin & Socket Connectors MMS-107-02-L-DH

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-107-02-L-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-107-02-L-DH
Pin & Socket Connectors MMS-107-02-L-DH
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-107-02-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-107-02-L-DH
CONN RCPT 14P 0.079 GOLD SMD R/A

CONN RCPT 14P 0.079 GOLD SMD R/A

Supplier's Site
Conn Sckt Strp Skt 14 Pos 2Mm Sldr Ra Smd Rohs Compliant Samtec - 81AC9200 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 14 Pos 2Mm Sldr Ra Smd Rohs Compliant Samtec
81AC9200
Conn Sckt Strp Skt 14 Pos 2Mm Sldr Ra Smd Rohs Compliant Samtec 81AC9200
CONN SCKT STRP SKT 14 POS 2MM SLDR RA SMD ROHS COMPLIANT: YES

CONN SCKT STRP SKT 14 POS 2MM SLDR RA SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Socket, 2.0Mm, Horiz, 2X7 Position; Connector Systems Samtec - 11P5351 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 2X7 Position; Connector Systems Samtec
11P5351
Socket, 2.0Mm, Horiz, 2X7 Position; Connector Systems Samtec 11P5351
SOCKET, 2.0MM, HORIZ, 2X7 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:MMS Series RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 2X7 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-107-02-L-DH MMS-107-02-L-DH 81AC9200 11P5351
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn Sckt Strp Skt 14 Pos 2Mm Sldr Ra Smd Rohs Compliant Samtec Socket, 2.0Mm, Horiz, 2X7 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data