Interface Board provides connectivity for up to 4 additional wall stations (one in each of four zones numbered 1-4). With additional 47000- PRT’s, the system can support up to 12 stations (with up to three in each of four zones). Adding multiple stations to each zone requires connection of multiple Interface Boards via their Output/Aux jack. Each Interface Board includes 4 sets of drycontact closure terminals - one for each zone - that allow activation of phones in the house with the distinctive ring of the zone to which a tripped motion, security or other type of sensor is connected. The Interface Board is designed as an expansion board that mounts on an available spot on the Intercom System bracket in the SMC.
Interface Board Features:
- Allows additional Intercom Stations to be added to expand the system, with a maximum of 12 stations in 4 zones by connecting 3 additional Interface Boards
- Easily wires into the Intercom System via patch cords to other boards
- Each Intercom Station is connected to the Interface Board via a Cat 5e cable run to the SMC
- Four sets of dry-contact closure terminals - one set for each zone - allow activation of phones with the distinctive ring of the zone to which a tripped device such as a motion or security sensor is connected
- Interface Board dry contacts in SMC must be pre-wired via 18/2 or 16/2 wiring to remote devices. (Interface Board does not power device and pre-wiring of device to SMC must follow manufacturer’s instructions)
- Includes 4 Yellow RCA video connections for video applications
- 12VDC powered board with Green LED power indicator light - for future applications
- Mounts easily into all Leviton plastic brackets
| TelephoneStuff.com | |
|---|---|
| Product Category | Intercoms |
| Product Number | 47000-PRT |
| Product Name | Leviton Intercom Interface Board |