TelephoneStuff.com Leviton Residential Intercom System - Outdoor Station, 47000-0D1

Description
The Outdoor Station provides the user outdoor interface for Leviton’s Residential Intercom System. It is designed for exterior mounting. Once the call button is activated, all phones in the house will ring with a distinctive ring that indicates an incoming intercom communication. A full duplex speaker is incorporated that allows conversation with whoever responds by picking up a phone. One is shipped with the Main Controller Board Kit (Cat. No. 47000-MKB), located in the Structured Media Center (SMC) to which it is connected over Cat 5e UTP cabling. Additional stations can be added for larger installations. Features: - Outdoor Station includes back box and screwless wallplate - Designed to easily fit within a standard dual gang box or low voltage ring - Connects via IDC punchdown to the interface board included in Main Controller Board Kit (47000-MKB) - It can serve as one of a maximum of 12 intercom stations that can be attached to the system in 4 zones - Activation of the call button on an outdoor station causes a distinctive ring to sound at all connected phones in the house; pick up phone to answer - The Outdoor Station’s speaker/microphone can be used upon activation to receive an answering machine auto-answer message and to leave a message such as when homeowner is away - An installed door chime can be made to sound when Outdoor Station is activated if used in conjunction with the Door Chime Board - Outdoor Station speakers can be used to monitor individual zones remotely from any phone in the house for added security - Outdoor Station speakers can also be used to broadcast a message from any phone - Outdoor Stations can operate at up to a maximum of 4000’ from the Structured Media Center (SMC) - Offers feedback adjustment capabilities - Materials: ABS plastic, snap-on screwless face plate with brushed-metal finish and ABS back box
Description
The Outdoor Station provides the user outdoor interface for Leviton’s Residential Intercom System. It is designed for exterior mounting. Once the call button is activated, all phones in the house will ring with a distinctive ring that indicates an incoming intercom communication. A full duplex speaker is incorporated that allows conversation with whoever responds by picking up a phone. One is shipped with the Main Controller Board Kit (Cat. No. 47000-MKB), located in the Structured Media Center (SMC) to which it is connected over Cat 5e UTP cabling. Additional stations can be added for larger installations. Features: - Outdoor Station includes back box and screwless wallplate - Designed to easily fit within a standard dual gang box or low voltage ring - Connects via IDC punchdown to the interface board included in Main Controller Board Kit (47000-MKB) - It can serve as one of a maximum of 12 intercom stations that can be attached to the system in 4 zones - Activation of the call button on an outdoor station causes a distinctive ring to sound at all connected phones in the house; pick up phone to answer - The Outdoor Station’s speaker/microphone can be used upon activation to receive an answering machine auto-answer message and to leave a message such as when homeowner is away - An installed door chime can be made to sound when Outdoor Station is activated if used in conjunction with the Door Chime Board - Outdoor Station speakers can be used to monitor individual zones remotely from any phone in the house for added security - Outdoor Station speakers can also be used to broadcast a message from any phone - Outdoor Stations can operate at up to a maximum of 4000’ from the Structured Media Center (SMC) - Offers feedback adjustment capabilities - Materials: ABS plastic, snap-on screwless face plate with brushed-metal finish and ABS back box

Suppliers

Company
Product
Description
Supplier Links
Leviton Residential Intercom System - Outdoor Station, - 47000-0D1 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Residential Intercom System - Outdoor Station,
47000-0D1
Leviton Residential Intercom System - Outdoor Station, 47000-0D1
The Outdoor Station provides the user outdoor interface for Leviton’s Residential Intercom System. It is designed for exterior mounting. Once the call button is activated, all phones in the house will ring with a distinctive ring that indicates an incoming intercom communication. A full duplex speaker is incorporated that allows conversation with whoever responds by picking up a phone. One is shipped with the Main Controller Board Kit (Cat. No. 47000-MKB), located in the Structured Media Center (SMC) to which it is connected over Cat 5e UTP cabling. Additional stations can be added for larger installations. Features: - Outdoor Station includes back box and screwless wallplate - Designed to easily fit within a standard dual gang box or low voltage ring - Connects via IDC punchdown to the interface board included in Main Controller Board Kit (47000-MKB) - It can serve as one of a maximum of 12 intercom stations that can be attached to the system in 4 zones - Activation of the call button on an outdoor station causes a distinctive ring to sound at all connected phones in the house; pick up phone to answer - The Outdoor Station’s speaker/microphone can be used upon activation to receive an answering machine auto-answer message and to leave a message such as when homeowner is away - An installed door chime can be made to sound when Outdoor Station is activated if used in conjunction with the Door Chime Board - Outdoor Station speakers can be used to monitor individual zones remotely from any phone in the house for added security - Outdoor Station speakers can also be used to broadcast a message from any phone - Outdoor Stations can operate at up to a maximum of 4000’ from the Structured Media Center (SMC) - Offers feedback adjustment capabilities - Materials: ABS plastic, snap-on screwless face plate with brushed-metal finish and ABS back box

The Outdoor Station provides the user outdoor interface for
Leviton’s Residential Intercom System. It is designed for exterior
mounting. Once the call button is activated, all phones in the house
will ring with a distinctive ring that indicates an incoming intercom
communication. A full duplex speaker is incorporated that allows
conversation with whoever responds by picking up a phone. One is
shipped with the Main Controller Board Kit (Cat. No. 47000-MKB),
located in the Structured Media Center (SMC) to which it is
connected over Cat 5e UTP cabling. Additional stations can be
added for larger installations.
Features:
- Outdoor Station includes back box and screwless wallplate
- Designed to easily fit within a standard dual gang box or low
voltage ring
- Connects via IDC punchdown to the interface board included in
Main Controller Board Kit (47000-MKB)
- It can serve as one of a maximum of 12 intercom stations that
can be attached to the system in 4 zones
- Activation of the call button on an outdoor station causes a
distinctive ring to sound at all connected phones in the house;
pick up phone to answer
- The Outdoor Station’s speaker/microphone can be used upon
activation to receive an answering machine auto-answer message
and to leave a message such as when homeowner is away
- An installed door chime can be made to sound when Outdoor
Station is activated if used in conjunction with the Door Chime
Board
- Outdoor Station speakers can be used to monitor individual
zones remotely from any phone in the house for added security
- Outdoor Station speakers can also be used to broadcast a
message from any phone
- Outdoor Stations can operate at up to a maximum of 4000’
from the Structured Media Center (SMC)
- Offers feedback adjustment capabilities
- Materials: ABS plastic, snap-on screwless face plate with
brushed-metal finish and ABS back box

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Intercoms
Product Number 47000-0D1
Product Name Leviton Residential Intercom System - Outdoor Station,
Unlock Full Specs
to access all available technical data

Similar Products