Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance.
Flush 2-Gang Sub Station with CCTV Camera is a 2 gang stainless steel vandal proof and weather resistant sub station designed for use with the AI-900 system.
Sub Station with Camera Features:
- Constructed of 12 gauge stainless steel
- Stand alone camera built in
- Flush mounts into a 2-gang box, or surface mounts with the SBX-2G
- Flexible all-modular construction
- Expansion options using interface cards
- Sub-to-master communication by voice switch or push-to-talk (PTT) activated talk-back, master-to-master by full-duplex handsets
- Six different sub/door stations for specific installation conditions
- Standard 25V speaker and call button can be used as a sub station (with AI-CP170)
- Basic conversation plus full range of exchange functions, including: Call forwarding, Scan monitoring, Emergency conference, Conversation recording with external equipment, and Paging with an external amplifier
- Used in combination with CCTV images, access control, emergency broadcast systems or other security equipment
- Unit includes:
- 12V DC power supply for the camera
- Tamper proof screws
- Tool for installation
| TelephoneStuff.com | |
|---|---|
| Product Category | Intercoms |
| Product Number | AI-SSV |
| Product Name | Aiphone Flush 2-Gang Sub Station with CCTV Camera for.. |