Door Strike Board provides support for remote operation
of up to 4 door strikes by entering a code via any phone in a house when used in conjunction with Leviton’s Residential Intercom System. It is designed as an expansion board that mounts on a Leviton bracket in the Structured Media Center (SMC). Dip switches on the board set the activation code on all connected phones for remote door strike activation and length of time door strike is activated to allow entry.
Board Features:
- Provides remote activation of up to 4 door strikes
- Convenient activation via code input through house phone
- Easily wires into the Intercom System via patch cords to other boards
- Screw terminals to interface with door strike activation wiring
- Door strike module in SMC must be pre-wired via 18/2 or
16/2 wiring to door strike. (Door strike module does not
power door strike and pre-wiring of door strike to SMC must
follow manufacturer’s instructions)
- 2-conductor dry-contact closure rated at 3 AMP – 120VAC
acts as switch for door strike power supply. (Contacts can be set by jumper to normally open or normally closed)
- Fuse protected 12V DC powered board with Green LED
power indicator light
- Form factor of printed circuit board fits on Leviton brackets
- Dip switch allows setting of activation code on phone keypads, including a choice of 5, 7, #, or *
- Dip switch allows setting of length of time relay to door strike is activated to allow opening of door; .5ms, 1ms, 3s, 5s
| TelephoneStuff.com | |
|---|---|
| Product Category | Intercoms |
| Product Number | 47000-STR |
| Product Name | Leviton Door Strike Board |