Night Bell Over Paging Adapter provides an existing paging amplifier with a pleasant electronic warble tone each time it receives ring voltage from an analog PABX/KSU extension.
Night Bell Features:
- Provides tone over existing paging amplifiers
- Auxiliary relay contacts provided
- Connects directly to ringing a analog PABX/KSU stations
- Floating 600 ohm output
- Auxiliary N.O./N.C. relay contacts are provided during ring signal for muting, switching or operation of external signaling devices
- Volume and tone controls
- Requires no external power supply
- Ring Voltage: 60V AC minimum, 15Hz - 70Hz
- Connections: (1) RJ11 jack and 5 position screw terminal strip
| TelephoneStuff.com | |
|---|---|
| Product Category | Intercoms |
| Product Number | K-600D |
| Product Name | Viking Night Bell |