The KB-MV series is a color video multi-unit entry system that can be configured for buildings with two to twelve tenant locations. Up to three video entrance stations can be used in one system. The color camera can be tilted upward for a better view of the visitor, and the speaker/microphone provides hands free communication at the entrance panel. Inside each tenant location, the standard Aiphone KB series audio/video stations are employed, allowing up to five monitoring locations per tenant. If there are are less than three common entries, an individual audio-only or audio-video door station can be included for each tenant location.
Features:
- Streamline design, can be semi flush mounted or surface mounted
- Color CCD camera with tilt control
- Configure from 2 to 12 call buttons per entry, using 1-, 2-, or 3-button modular panels
- Backlit call button directory for easy viewing of names at night
- Weather resistant for outdoor use
- Hands free communication from entry panel
- Automatic night mode LED
- Employs KB series room stations
- Up to three video entry stations per tenant
- Up to five inside stations per tenant
| TelephoneStuff.com | |
|---|---|
| Product Category | Intercoms |
| Product Number | KB-MV3 |
| Product Name | Aiphone Video Multi-Unit Entry System |