Aiphone Video Intercom Remote System is designed for full compatibility with Aiphone LEM, LEF, and NEM equipment.
Features:
- Supports simultaneous transmission of fixed video, half-duplex audio and bi-directional contact closure over one multimode optical
fiber
- Plug-and-play design ensures ease of installation
- Allows for adjustment of speaker volume and microphone gain
- Power, carrier detect, and AGC status indicating LED’s to monitor system performance
- Built-in 3 watt audio amplifier
- Transmits push-to-call via contact closure
- Transmits remote contact closure to .5 amp relay out for gate control
- Full range automatic gain control (AGC)
- Automatic resettable fuses on all power lines
- Hot-swappable rack modules
- Distances up to 2.5 miles (4 km) without repeaters
- Audio Bandwidth: 300 Hz - 5 kHz
- Video Bandwidth: 5 Hz - 6 MHz
- Wavelength: 850/1310 nm, multimode
- Number of Fibers: 1
- Optical Connector: ST
- Video Connector: BNC (gold plated center-pin)
- Surface Mount Master: 18 VAC
| TelephoneStuff.com | |
|---|---|
| Product Category | Intercoms |
| Product Number | VIC5211R |
| Product Name | International Fiber Systems Aiphone Video Intercom Remote.. |