The International Electronics reporter wireless indoor/outdoor intercom double unit is compatible with all Reporter wireless intercom units and includes 1 intercom unit, mounting screws, double sided tape ,and manual. Unit dimensions: 4" x 3.8215" x 7".
Features:
- Waterproof
- Up to 1000 ft. range
- 2 Year battery life (4 AA batteries required, not included)
- 900MHz multi-channel design
- Fully secure connection
- Unlimited number of units can be used
- Automatic channel selection
- Adjustable volume and microphone
- 1 Year manufacturer's warranty
| TelephoneStuff.com | |
|---|---|
| Product Category | Intercoms |
| Product Number | IE-ROI2 |
| Product Name | International Electronics, Inc. Inside/Outside Intercom.. |