Additional doorbell module to the wireless intercom system from Westinghouse allows communication from the gate or from the front door or to back door.
Features:
- Power Source 12VAC @60 Hz
- Choice of two carrier frequencies (A) 230 KHz, (B) 260 KHz
- RF output 80 mW (70 mW - 100 mW)
- Standby current 30mA
- Maximum current 180 mA
- Dimensions 3"x5.25"x1.25"
| TelephoneStuff.com | |
|---|---|
| Product Category | Intercoms |
| Product Number | WHDB-300B |
| Product Name | Westinghouse Additional Doorbell Module for Wireless.. |