Infineon Technologies AG Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Product Name Notes
Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features • ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4...
Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20...
Low Capacitance ESD / Transient / Surge Protection Array Summary of Features ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5 (Surge):...
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A...
Miniaturized Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20...
Uni-directional ESD / Transient / Surge Protection for USB V BUS Lines Summary of Features • ESD / transient/ Surge protection of USB V BUS data lines according to: –
Uni-directional Ultra Low Capacitance ESD / Transient Protection Diode Summary of Features ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±20 kV (air / contact)...