Microchip Technology, Inc. Temperature & Humidity Sensor ICs TC74A5-3.3VCTTR

Description
Dig. Thermal Sensor Serial-I2C SOT-23-5A
Request a Quote Datasheet
Description
Dig. Thermal Sensor Serial-I2C SOT-23-5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 8246548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
8246548
Temperature & Humidity Sensor ICs 8246548
Dig. Thermal Sensor Serial-I2C SOT-23-5A

Dig. Thermal Sensor Serial-I2C SOT-23-5A

Supplier's Site
Temperature & Humidity Sensor ICs - 8246548P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
8246548P
Temperature & Humidity Sensor ICs 8246548P
Dig. Thermal Sensor Serial-I2C SOT-23-5A

Dig. Thermal Sensor Serial-I2C SOT-23-5A

Supplier's Site
Temperature & Humidity Sensor ICs - 1652246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1652246
Temperature & Humidity Sensor ICs 1652246
Dig. Thermal Sensor Serial-I2C SOT-23-5A

Dig. Thermal Sensor Serial-I2C SOT-23-5A

Supplier's Site
Analog and Digital Output - TC74A5-3.3VCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A5-3.3VCTDKR-ND
Analog and Digital Output TC74A5-3.3VCTDKR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC74A5-3.3VCTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A5-3.3VCTTR-ND
Analog and Digital Output TC74A5-3.3VCTTR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC74A5-3.3VCTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A5-3.3VCTCT-ND
Analog and Digital Output TC74A5-3.3VCTCT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A5-3.3VCTTR - 1264844-TC74A5-3.3VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A5-3.3VCTTR
1264844-TC74A5-3.3VCTTR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A5-3.3VCTTR 1264844-TC74A5-3.3VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 1264844-TC74A5-3.3VC TTR Packaging: Reel Mounting Style: SMD Features: Standby Mode Output Type: I²C/SMBus Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Security, Industrial Family Part Number: TC74 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1264844-TC74A5-3.3VCTTR
Packaging: Reel
Mounting Style: SMD
Features: Standby Mode
Output Type: I²C/SMBus
Test Condition: 25°C ~ 85°C (0°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Security, Industrial
Family Part Number: TC74
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Thermal Sensor, 2C, Sot23-5; Ic Output Type Microchip - 92C6572 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Sensor, 2C, Sot23-5; Ic Output Type Microchip
92C6572
Thermal Sensor, 2C, Sot23-5; Ic Output Type Microchip 92C6572
THERMAL SENSOR, 2C, SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

THERMAL SENSOR, 2C, SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Thermal Sensor, 2C, Sot23-5; Ic Output Type Microchip - 28X3949 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Sensor, 2C, Sot23-5; Ic Output Type Microchip
28X3949
Thermal Sensor, 2C, Sot23-5; Ic Output Type Microchip 28X3949
THERMAL SENSOR, 2C, SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

THERMAL SENSOR, 2C, SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A5-3.3VCTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A5-3.3VCTTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A5-3.3VCTTR
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Supplier's Site
Analog and Digital Output - TC74A5-3.3VCTTR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC74A5-3.3VCTTR
Analog and Digital Output TC74A5-3.3VCTTR
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Supplier's Site Datasheet
Sensors >> Temperature Sensors - TC74A5-3.3VCTTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TC74A5-3.3VCTTR
Sensors >> Temperature Sensors TC74A5-3.3VCTTR
SOT-23-5 Temperature Sensors ROHS

SOT-23-5 Temperature Sensors ROHS

Supplier's Site Datasheet
MICROCHIP - TC74A5-3.3VCTTR - Temperature Sensor IC, Digital, ± 2°C, SOT-23, 5 Pins - 536-TC74A5-3.3VCTTR - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - TC74A5-3.3VCTTR - Temperature Sensor IC, Digital, ± 2°C, SOT-23, 5 Pins
536-TC74A5-3.3VCTTR
MICROCHIP - TC74A5-3.3VCTTR - Temperature Sensor IC, Digital, ± 2°C, SOT-23, 5 Pins 536-TC74A5-3.3VCTTR
MICROCHIP - TC74A5-3.3VCTTR - Temperature Sensor IC, Digital, ± 2°C, SOT-23, 5 Pins

MICROCHIP - TC74A5-3.3VCTTR - Temperature Sensor IC, Digital, ± 2°C, SOT-23, 5 Pins

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 8246548 8246548P TC74A5-3.3VCTDKR-ND 1264844-TC74A5-3.3VCTTR 92C6572 TC74A5-3.3VCTTR TC74A5-3.3VCTTR TC74A5-3.3VCTTR 536-TC74A5-3.3VCTTR
Product Name Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A5-3.3VCTTR Thermal Sensor, 2C, Sot23-5; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors >> Temperature Sensors MICROCHIP - TC74A5-3.3VCTTR - Temperature Sensor IC, Digital, ± 2°C, SOT-23, 5 Pins
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Package / Mounting Sot-23 SC-74A, SOT-753 Surface Mount (SMD) Surface Mount SC-74A, SOT-753
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Biosensor IV4 for Lactate measurement - B.IV4.L.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details