Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-3.3MCTTR TC77-3.3MCTTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 115457-TC77-3.3MCTTR Packaging: Reel - TR Features: Standby Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: TC77 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 65°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM71A MDA; LM71QCIMF; LM71CIMFX/260C; LM71CIMFX; Introduction Date: September 23, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Consumer Electronics, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 115457-TC77-3.3MCTTR Packaging: Reel - TR Features: Standby Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: TC77 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 65°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM71A MDA; LM71QCIMF; LM71CIMFX/260C; LM71CIMFX; Introduction Date: September 23, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Consumer Electronics, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-3.3MCTTR - 115457-TC77-3.3MCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-3.3MCTTR
115457-TC77-3.3MCTTR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-3.3MCTTR 115457-TC77-3.3MCTTR
Manufacturer: Microchip Technology Win Source Part Number: 115457-TC77-3.3MCTTR Packaging: Reel - TR Features: Standby Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: TC77 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 65°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM71A MDA; LM71QCIMF; LM71CIMFX/260C; LM71CIMFX; Introduction Date: September 23, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Consumer Electronics, Motor Drive & Control

Manufacturer: Microchip Technology
Win Source Part Number: 115457-TC77-3.3MCTTR
Packaging: Reel - TR
Features: Standby Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Family Name: TC77
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C to 65°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): LM71A MDA; LM71QCIMF; LM71CIMFX/260C; LM71CIMFX;
Introduction Date: September 23, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Consumer Electronics, Motor Drive & Control

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 8877328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
8877328
Temperature & Humidity Sensor ICs 8877328
Temperature sensor,3.3V,SPI,SOT2 3

Temperature sensor,3.3V,SPI,SOT23

Supplier's Site
Temperature & Humidity Sensor ICs - 7681530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7681530
Temperature & Humidity Sensor ICs 7681530
Temperature sensor,3.3V,SPI,SOT2 3

Temperature sensor,3.3V,SPI,SOT23

Supplier's Site
Temperature & Humidity Sensor ICs - 7681530P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7681530P
Temperature & Humidity Sensor ICs 7681530P
Temperature sensor,3.3V,SPI,SOT2 3

Temperature sensor,3.3V,SPI,SOT23

Supplier's Site
Analog and Digital Output - TC77-3.3MCTTRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC77-3.3MCTTRTR-ND
Analog and Digital Output TC77-3.3MCTTRTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC77-3.3MCTTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC77-3.3MCTTRDKR-ND
Analog and Digital Output TC77-3.3MCTTRDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC77-3.3MCTTRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC77-3.3MCTTRCT-ND
Analog and Digital Output TC77-3.3MCTTRCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC77-3.3MCTTR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC77-3.3MCTTR
Analog and Digital Output TC77-3.3MCTTR
SENSOR DIGITAL -55C-125C SOT23-5

SENSOR DIGITAL -55C-125C SOT23-5

Supplier's Site Datasheet
Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip - 92C6617 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip
92C6617
Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip 92C6617
THERMAL SENSOR, 13BIT, 1C SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

THERMAL SENSOR, 13BIT, 1C SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip - 28X3950 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip
28X3950
Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip 28X3950
THERMAL SENSOR, 13BIT, 1C SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

THERMAL SENSOR, 13BIT, 1C SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC77-3.3MCTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC77-3.3MCTTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC77-3.3MCTTR
SENSOR DIGITAL -55C-125C SOT23-5

SENSOR DIGITAL -55C-125C SOT23-5

Supplier's Site
MICROCHIP - TC77-3.3MCTTR - Temperature Sensor IC, Digital, ± 1°C, -55 °C, +125 °C, SOT-23, 5 Pins - 536-TC77-3.3MCTTR - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - TC77-3.3MCTTR - Temperature Sensor IC, Digital, ± 1°C, -55 °C, +125 °C, SOT-23, 5 Pins
536-TC77-3.3MCTTR
MICROCHIP - TC77-3.3MCTTR - Temperature Sensor IC, Digital, ± 1°C, -55 °C, +125 °C, SOT-23, 5 Pins 536-TC77-3.3MCTTR
MICROCHIP - TC77-3.3MCTTR - Temperature Sensor IC, Digital, ± 1°C, -55 °C, +125 °C, SOT-23, 5 Pins

MICROCHIP - TC77-3.3MCTTR - Temperature Sensor IC, Digital, ± 1°C, -55 °C, +125 °C, SOT-23, 5 Pins

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 115457-TC77-3.3MCTTR 8877328 7681530P TC77-3.3MCTTRTR-ND TC77-3.3MCTTR 92C6617 TC77-3.3MCTTR 536-TC77-3.3MCTTR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-3.3MCTTR Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Analog and Digital Output Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output MICROCHIP - TC77-3.3MCTTR - Temperature Sensor IC, Digital, ± 1°C, -55 °C, +125 °C, SOT-23, 5 Pins
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Applications Industrial; Consumer
Package / Mounting Surface Mount (SMD); SOT-23-5 Sot-23 SC-74A, SOT-753 Surface Mount SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
ASIL Angle Sensor - A1333LLPTR-DD-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details