Texas Instruments TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP123AIDBVTG4

Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface - TMP123AIDBVTG4 - Texas Instruments
Dallas, TX, United States
TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface
TMP123AIDBVTG4
TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP123AIDBVTG4
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125

1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125

Buy Now Datasheet
Analog and Digital Output - TMP123AIDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP123AIDBVTG4-ND
Analog and Digital Output TMP123AIDBVTG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVTG4 - 810887-TMP123AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVTG4
810887-TMP123AIDBVTG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVTG4 810887-TMP123AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 810887-TMP123AIDBVTG 4 Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: SPI Test Condition: -25°C ~ 85°C (-40°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 810887-TMP123AIDBVTG4
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: SPI
Test Condition: -25°C ~ 85°C (-40°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP123AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP123AIDBVTG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP123AIDBVTG4
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site
TEXAS INSTRUMENTS TMP123AIDBVTG4 Temperature Sensor IC, Digital,0.5C, -55 C, +125 C, SOT-23, 6 Pins - 815-TMP123AIDBVTG4 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TMP123AIDBVTG4 Temperature Sensor IC, Digital,0.5C, -55 C, +125 C, SOT-23, 6 Pins
815-TMP123AIDBVTG4
TEXAS INSTRUMENTS TMP123AIDBVTG4 Temperature Sensor IC, Digital,0.5C, -55 C, +125 C, SOT-23, 6 Pins 815-TMP123AIDBVTG4
TEXAS INSTRUMENTS TMP123AIDBVTG4 Temperature Sensor IC, Digital,0.5C, -55 C, +125 C, SOT-23, 6 Pins

TEXAS INSTRUMENTS TMP123AIDBVTG4 Temperature Sensor IC, Digital,0.5C, -55 C, +125 C, SOT-23, 6 Pins

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP123AIDBVTG4 TMP123AIDBVTG4-ND 810887-TMP123AIDBVTG4 TMP123AIDBVTG4 815-TMP123AIDBVTG4
Product Name TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVTG4 Sensors, Transducers - Temperature Sensors - Analog and Digital Output TEXAS INSTRUMENTS TMP123AIDBVTG4 Temperature Sensor IC, Digital,0.5C, -55 C, +125 C, SOT-23, 6 Pins
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-090/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers