Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 1103215-STLM75M2E
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
SENSOR DIGITAL -55C-125C 8SO
STMICROELECTRONICS STLM75M2E Temperature Sensor IC, Digital,0.5C, -55 C, +125 C, SOIC, 8 Pins
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | STLM75M2E-ND | 1103215-STLM75M2E | STLM75M2E | 761-STLM75M2E |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - STLM75M2E | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | STMICROELECTRONICS STLM75M2E Temperature Sensor IC, Digital,0.5C, -55 C, +125 C, SOIC, 8 Pins |
| Package / Mounting | "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount (SMD); 8-SO | 8-SOIC (0.154, 3.90mm Width) |