STMicroelectronics, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM135Z LM135Z

Description
Manufacturer: STMicroelectronics Win Source Part Number: 812144-LM135Z Packaging: Bulk Mounting Style: Through Hole Output Type: Analog Voltage Test Condition: 25°C (-55°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±3°C (±5°C) Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LM135
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 812144-LM135Z Packaging: Bulk Mounting Style: Through Hole Output Type: Analog Voltage Test Condition: 25°C (-55°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±3°C (±5°C) Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LM135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM135Z - 812144-LM135Z - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM135Z
812144-LM135Z
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM135Z 812144-LM135Z
Manufacturer: STMicroelectronics Win Source Part Number: 812144-LM135Z Packaging: Bulk Mounting Style: Through Hole Output Type: Analog Voltage Test Condition: 25°C (-55°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±3°C (±5°C) Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LM135

Manufacturer: STMicroelectronics
Win Source Part Number: 812144-LM135Z
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Analog Voltage
Test Condition: 25°C (-55°C ~ 150°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LM135

Buy Now
Analog and Digital Output - 497-6985-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-6985-ND
Analog and Digital Output 497-6985-ND
Temperature Sensor Analog, Local -55°C ~ 150°C 10mV/°C TO-92-3

Temperature Sensor Analog, Local -55°C ~ 150°C 10mV/°C TO-92-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM135Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM135Z
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM135Z
SENSOR ANALOG -55C-150C TO92-3

SENSOR ANALOG -55C-150C TO92-3

Supplier's Site
STMICROELECTRONICS LM135Z Temperature Sensor IC, Linear,1C, TO-92, 3 Pins - 761-LM135Z - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS LM135Z Temperature Sensor IC, Linear,1C, TO-92, 3 Pins
761-LM135Z
STMICROELECTRONICS LM135Z Temperature Sensor IC, Linear,1C, TO-92, 3 Pins 761-LM135Z
STMICROELECTRONICS LM135Z Temperature Sensor IC, Linear,1C, TO-92, 3 Pins

STMICROELECTRONICS LM135Z Temperature Sensor IC, Linear,1C, TO-92, 3 Pins

Supplier's Site
Analog and Digital Output - LM135Z - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM135Z
Analog and Digital Output LM135Z
SENSOR ANALOG -55C-150C TO92-3

SENSOR ANALOG -55C-150C TO92-3

Supplier's Site Datasheet
Sensor, Temperature, 0.5Deg Celsius, To-92-3; Ic Output Type Stmicroelectronics - 33R0189 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temperature, 0.5Deg Celsius, To-92-3; Ic Output Type Stmicroelectronics
33R0189
Sensor, Temperature, 0.5Deg Celsius, To-92-3; Ic Output Type Stmicroelectronics 33R0189
SENSOR, TEMPERATURE, 0.5DEG CELSIUS, TO-92-3; IC Output Type:Voltage; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes

SENSOR, TEMPERATURE, 0.5DEG CELSIUS, TO-92-3; IC Output Type:Voltage; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 812144-LM135Z 497-6985-ND LM135Z 761-LM135Z LM135Z 33R0189
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM135Z Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output STMICROELECTRONICS LM135Z Temperature Sensor IC, Linear,1C, TO-92, 3 Pins Analog and Digital Output Sensor, Temperature, 0.5Deg Celsius, To-92-3; Ic Output Type Stmicroelectronics
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1942928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Tsot
Tsot
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
LM34 Precision Fahrenheit Temperature Sensor - LM34DZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
6 suppliers