Texas Instruments TMP175 Digital Temperature Sensor with 2-Wire Interface TMP175AID

Description
Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP175 Digital Temperature Sensor with 2-Wire Interface - TMP175AID - Texas Instruments
Dallas, TX, United States
TMP175 Digital Temperature Sensor with 2-Wire Interface
TMP175AID
TMP175 Digital Temperature Sensor with 2-Wire Interface TMP175AID
Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125

Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-26835-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-26835-5-ND
Analog and Digital Output 296-26835-5-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Temperature Sensor, Smd, Soic8, 175; Ic Output Type Texas Instruments - 28AH5625 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Smd, Soic8, 175; Ic Output Type Texas Instruments
28AH5625
Temperature Sensor, Smd, Soic8, 175; Ic Output Type Texas Instruments 28AH5625
TEMPERATURE SENSOR, SMD, SOIC8, 175; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, SMD, SOIC8, 175; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP175AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP175AID
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP175AID
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site
Temperature Sensor IC, Digital,0.5C, -40 C, +125 C, SOIC, 8 Pins - 815-TMP175AID - Utmel Electronic Limited
Hong Kong, China
Temperature Sensor IC, Digital,0.5C, -40 C, +125 C, SOIC, 8 Pins
815-TMP175AID
Temperature Sensor IC, Digital,0.5C, -40 C, +125 C, SOIC, 8 Pins 815-TMP175AID
Temperature Sensor IC, Digital,0.5C, -40 C, +125 C, SOIC, 8 Pins

Temperature Sensor IC, Digital,0.5C, -40 C, +125 C, SOIC, 8 Pins

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP175AID 296-26835-5-ND 28AH5625 TMP175AID 815-TMP175AID
Product Name TMP175 Digital Temperature Sensor with 2-Wire Interface Analog and Digital Output Temperature Sensor, Smd, Soic8, 175; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor IC, Digital,0.5C, -40 C, +125 C, SOIC, 8 Pins
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
LM56 Dual Output Low Power Thermostat - LM56BIMX - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details