Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIDRVR TMP117MAIDRVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900419-TMP117MAIDRVR Operating Temperature Range: 0°C ~ 85°C Features: Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMP117 Categories: Sensors Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TMP117MAIDRVR-ND, 296-51835-6, 296-51835-1, 296-51835-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900419-TMP117MAIDRVR Operating Temperature Range: 0°C ~ 85°C Features: Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMP117 Categories: Sensors Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TMP117MAIDRVR-ND, 296-51835-6, 296-51835-1, 296-51835-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIDRVR - 900419-TMP117MAIDRVR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIDRVR
900419-TMP117MAIDRVR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIDRVR 900419-TMP117MAIDRVR
Manufacturer: Texas Instruments Win Source Part Number: 900419-TMP117MAIDRVR Operating Temperature Range: 0°C ~ 85°C Features: Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMP117 Categories: Sensors Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TMP117MAIDRVR-ND, 296-51835-6, 296-51835-1, 296-51835-2

Manufacturer: Texas Instruments
Win Source Part Number: 900419-TMP117MAIDRVR
Operating Temperature Range: 0°C ~ 85°C
Features: Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP117
Categories: Sensors
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TMP117MAIDRVR-ND, 296-51835-6, 296-51835-1, 296-51835-2

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 2683627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2683627P
Temperature & Humidity Sensor ICs 2683627P
Temperature Sensors, TMP117MAIDRVR

Temperature Sensors, TMP117MAIDRVR

Supplier's Site
Temperature & Humidity Sensor ICs - 2683627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2683627
Temperature & Humidity Sensor ICs 2683627
Temperature Sensors, TMP117MAIDRVR

Temperature Sensors, TMP117MAIDRVR

Supplier's Site
Temperature & Humidity Sensor ICs - 2683626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2683626
Temperature & Humidity Sensor ICs 2683626
Temperature Sensors, TMP117MAIDRVR

Temperature Sensors, TMP117MAIDRVR

Supplier's Site
Analog and Digital Output - 296-51835-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51835-1-ND
Analog and Digital Output 296-51835-1-ND
Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-51835-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51835-2-ND
Analog and Digital Output 296-51835-2-ND
Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-51835-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51835-6-ND
Analog and Digital Output 296-51835-6-ND
Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP117MAIDRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP117MAIDRVR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP117MAIDRVR
TEMPERATURE SENSOR

TEMPERATURE SENSOR

Supplier's Site
±0.1°C accurate digital temperature sensor with integrated NV memory 6-WSON 0 to 85 - 815-TMP117MAIDRVR - Utmel Electronic Limited
Hong Kong, China
±0.1°C accurate digital temperature sensor with integrated NV memory 6-WSON 0 to 85
815-TMP117MAIDRVR
±0.1°C accurate digital temperature sensor with integrated NV memory 6-WSON 0 to 85 815-TMP117MAIDRVR
±0.1°C accurate digital temperature sensor with integrated NV memory 6-WSON 0 to 85

±0.1°C accurate digital temperature sensor with integrated NV memory 6-WSON 0 to 85

Supplier's Site
Analog and Digital Output - TMP117MAIDRVR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP117MAIDRVR
Analog and Digital Output TMP117MAIDRVR
TEMPERATURE SENSOR

TEMPERATURE SENSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 900419-TMP117MAIDRVR 2683627P 296-51835-1-ND TMP117MAIDRVR 815-TMP117MAIDRVR TMP117MAIDRVR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIDRVR Temperature & Humidity Sensor ICs Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output ±0.1°C accurate digital temperature sensor with integrated NV memory 6-WSON 0 to 85 Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347276-A1245LLHLT-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Line sensors, For spectrophotometry - S5930-256S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details