Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235A4DBZR

Description
Win Source Part Number: 958265-TMP235A4DBZR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±2°C (±5°C) Voltage - Supply: 2.3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -50°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51838-6,296-5183 8-2,TMP235A4DBZR-ND, 296-51838-1 Base Product Number: TMP235
Request a Quote Datasheet
Description
Win Source Part Number: 958265-TMP235A4DBZR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±2°C (±5°C) Voltage - Supply: 2.3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -50°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51838-6,296-5183 8-2,TMP235A4DBZR-ND, 296-51838-1 Base Product Number: TMP235
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 958265-TMP235A4DBZR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
958265-TMP235A4DBZR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 958265-TMP235A4DBZR
Win Source Part Number: 958265-TMP235A4DBZR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±2°C (±5°C) Voltage - Supply: 2.3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -50°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51838-6,296-5183 8-2,TMP235A4DBZR-ND, 296-51838-1 Base Product Number: TMP235

Win Source Part Number: 958265-TMP235A4DBZR
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 0°C ~ 70°C (-40°C ~ 150°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): ±2°C (±5°C)
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -50°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51838-6,296-51838-2,TMP235A4DBZR-ND,296-51838-1
Base Product Number: TMP235

Buy Now Datasheet
Analog and Digital Output - 296-51838-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51838-6-ND
Analog and Digital Output 296-51838-6-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-51838-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51838-2-ND
Analog and Digital Output 296-51838-2-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-51838-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51838-1-ND
Analog and Digital Output 296-51838-1-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - TMP235A4DBZR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP235A4DBZR
Analog and Digital Output TMP235A4DBZR
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site Datasheet
±1.2°C 2.3V to 5.5V analog output temperature sensor with -13.6 mV/°C gain 3-SOT-23 -40 to 150 - 815-TMP235A4DBZR - Utmel Electronic Limited
Hong Kong, China
±1.2°C 2.3V to 5.5V analog output temperature sensor with -13.6 mV/°C gain 3-SOT-23 -40 to 150
815-TMP235A4DBZR
±1.2°C 2.3V to 5.5V analog output temperature sensor with -13.6 mV/°C gain 3-SOT-23 -40 to 150 815-TMP235A4DBZR
±1.2°C 2.3V to 5.5V analog output temperature sensor with -13.6 mV/°C gain 3-SOT-23 -40 to 150

±1.2°C 2.3V to 5.5V analog output temperature sensor with -13.6 mV/°C gain 3-SOT-23 -40 to 150

Supplier's Site
Sensors >> Temperature Sensors - TMP235A4DBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP235A4DBZR
Sensors >> Temperature Sensors TMP235A4DBZR
SOT-23 Temperature Sensors ROHS

SOT-23 Temperature Sensors ROHS

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP235A4DBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP235A4DBZR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235A4DBZR
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 958265-TMP235A4DBZR 296-51838-6-ND TMP235A4DBZR 815-TMP235A4DBZR TMP235A4DBZR TMP235A4DBZR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Analog and Digital Output ±1.2°C 2.3V to 5.5V analog output temperature sensor with -13.6 mV/°C gain 3-SOT-23 -40 to 150 Sensors >> Temperature Sensors Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1155LLHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411BQDGKRQ1 - 900431-TMP411BQDGKRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-VSSOP
Operating Temperature -55 to 127 C (-67 to 261 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-085 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details