Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 50 60 70 76
Product Name Notes
DUAL SWITCHING CONTROLLER, CURRE
DUAL SWITCHING CONTROLLER
IC REG BUCK 1.2A 10DFN
IC REG BUCK ADJ 6A DL 50QFN
IC REG CTRLR BOOST/FLYBACK 16QFN
IC REG CTRLR BOOST/FLYBK 16SOIC
IC REG CTRLR BOOST/FLYBK 16TSSOP
IC REG CTRLR BUCK 10DFN
IC REG CTRLR BUCK 14SOIC
IC REG CTRLR BUCK 14TSSOP
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16SOIC
IC REG CTRLR BUCK 20QFN
IC REG CTRLR BUCK 20SOIC
IC REG CTRLR BUCK 24QFN
IC REG CTRLR BUCK 24SOIC
IC REG CTRLR BUCK 28QFN
IC REG CTRLR BUCK 28SOIC
IC REG CTRLR BUCK 28TSSOP
IC REG CTRLR BUCK 32QFN
IC REG CTRLR BUCK 40QFN
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK ASI 64QFN
IC REG CTRLR FULL-BRIDGE 28QFN
IC REG CTRLR FULL-BRIDGE 28SOIC
IC REG DL BUCK/LINEAR SYNC 16QFN
IC REG DL BUCK/LINEAR SYNC 8SOIC
IC REG DL BUCK/LNR SYNC 14SOIC
IC REG DL BUCK/LNR SYNC 16QSOP
IC REG TRP BK/LNR SYNC 24EPTSSOP
IC REG TRPL BCK/LNR SYNC 24TSSOP
IC REG TRPL BUCK/LNR SYNC 32QFN
ISL6567CRZ
SINGLE SYNCHRONOUS BUCK PULSE-WI
SWITCHING CONTROLLER, 1500KHZ SW
SWITCHING CONTROLLER, VOLTAGE-MO
SWITCHING CONTROLLER
SWITCHING CONTROLR, VOLTAGE-MODE
ZVS FULL BRIDGE PWM CONTROLLER

<< Prev Next >>