Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6522IBZ-TR5190 ISL6522IBZ-TR5190

Description
Manufacturer: Intersil Win Source Part Number: 777394-ISL6522IBZ-TR 5190 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Control Features: Enable, Frequency Control, Phase Control, Soft Start Supply Voltage: 10.8 V ~ 13.2 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: ISL6522 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): UCC3570DTRG4; UCC1581D; L6910G; UCC3570D; Introduction Date: May 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777394-ISL6522IBZ-TR 5190 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Control Features: Enable, Frequency Control, Phase Control, Soft Start Supply Voltage: 10.8 V ~ 13.2 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: ISL6522 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): UCC3570DTRG4; UCC1581D; L6910G; UCC3570D; Introduction Date: May 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6522IBZ-TR5190 - 777394-ISL6522IBZ-TR5190 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6522IBZ-TR5190
777394-ISL6522IBZ-TR5190
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6522IBZ-TR5190 777394-ISL6522IBZ-TR5190
Manufacturer: Intersil Win Source Part Number: 777394-ISL6522IBZ-TR 5190 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Control Features: Enable, Frequency Control, Phase Control, Soft Start Supply Voltage: 10.8 V ~ 13.2 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: ISL6522 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): UCC3570DTRG4; UCC1581D; L6910G; UCC3570D; Introduction Date: May 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777394-ISL6522IBZ-TR5190
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Enable, Frequency Control, Phase Control, Soft Start
Supply Voltage: 10.8 V ~ 13.2 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: ISL6522
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): UCC3570DTRG4; UCC1581D; L6910G; UCC3570D;
Introduction Date: May 24, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6522IBZ-TR5190 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6522IBZ-TR5190
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6522IBZ-TR5190
IC REG CTRLR BUCK 14SOIC

IC REG CTRLR BUCK 14SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6522IBZ-TR5190 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6522IBZ-TR5190
DC DC Switching Controllers ISL6522IBZ-TR5190
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 777394-ISL6522IBZ-TR5190 ISL6522IBZ-TR5190 ISL6522IBZ-TR5190
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6522IBZ-TR5190 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Soft Start Enable, Frequency Control, Phase Control, Soft Start
fsw 200 kHz 200 kHz 200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227212 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details