The ISL6527ACB is a single synchronous buck pulse-width modulation (PWM) controller designed for DC/DC step-down converters. It operates with input voltages ranging from 3.3V to 5V and is capable of driving N-Channel MOSFETs in a synchronous buck topology. The device integrates control, output adjustment, monitoring, and protection functions into a compact package, simplifying the design process. This controller features a voltage-mode control with a fast transient response, supported by a high bandwidth error amplifier with a 15MHz gain-bandwidth product and a 6V/Oºs slew rate. The PWM duty cycle can be adjusted from 0% to 100%, allowing for flexible output voltage regulation down to the external reference voltage. Overcurrent protection is implemented through monitoring the rDS(ON) of the upper MOSFET, eliminating the need for a current sense resistor and enhancing efficiency. The ISL6527ACB is available in a 14-lead SOIC package and is compliant with RoHS standards. It is suitable for various applications, including power supplies for microprocessors, embedded controllers, and industrial power supplies. The internal fixed frequency oscillator operates at 300kHz, contributing to a smaller converter size and reduced design complexity.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR BUCK 14SOIC
SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6527ACB-ND | ISL6527ACB | ISL6527ACB | ISL6527ACB |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Enable, Phase Control | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |