The ISL65426 is a high efficiency dual output monolithic synchronous buck converter operating over an input voltage range of 3V to 5.5V. This single chip power solution provides two output voltages, which are selectable or externally adjustable from 1V to 80% of the supply voltage while delivering up to 6A of total output current. The two PWMs are synchronized 180° out-of-phase, reducing the RMS input current and ripple voltage.brbr The ISL65426 switches at a fixed frequency of 1MHz and utilizes current-mode control with integrated compensation to minimize the size and number of external components and provide excellent transient response. The internal synchronous power switches are optimized for good thermal performance and high efficiency.brbr A unique power block architecture allows partitioning of six 1A blocks to support one of four configuration options. One master power block is associated with each synchronous converter channel. Four floating slave power blocks allow the user to assign them to either channel. Proper external configuration of the power blocks is verified internally prior to soft-start initialization.brbr Independent enable inputs allow for synchronization or sequencing soft-start intervals of the two converter channels. A third enable input allows additional sequencing for multi-input bias supply designs. Individual power-good indicators (PG1, PG2) signal when output voltage is within the regulation window.brbr The ISL65426 integrates protection for both synchronous buck regulator channels. The fault conditions include overcurrent, undervoltage, and IC thermal monitor.brbr High integration contained in a thin Quad Flat No-lead (QFN) package makes the ISL65426 an ideal choice to power many of today's small form factor applications. A single chip solution for large scale digital ICs, like field programmable gate arrays (FPGA), requiring sepa
Manufacturer: Intersil
Win Source Part Number: 133235-ISL65426IRZA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 125°C (TJ)
Case / Package: 50-QFN (5x10)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 4V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 6A 50-VFQFN Exposed Pad
IC REG BUCK ADJ 6A DL 50QFN
IC REG BUCK ADJ 6A DL 50QFN
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 6A 50-VFQFN Exposed Pad
Switching Voltage Regulators W/ANNEAL DL BUCKG -40-85 TEMP 50LD
IC REG BUCK ADJ 6A DL 50QFN
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL65426IRZA | 133235-ISL65426IRZA | ISL65426IRZA-ND | ISL65426IRZA | ISL65426IRZA | ISL65426IRZA | ISL65426IRZA | ISL65426IRZA |
| Product Name | 6A Dual Synchronous Buck Regulator with Integrated MOSFETs | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL65426IRZA | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; QFN | Other; 50-QFN (5x10) | Other; 50-VFQFN Exposed Pad | Other; 50-VFQFN Exposed Pad | Other; 50-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 1 to 5.5 volts | 1 volts | 1 to 4 volts | 1 volts | 1 to 4 volts | 1 volts | ||
| IOUT | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps |