Manufacturer: Intersil
Win Source Part Number: 138653-ISL6559CR
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good
Number of Outputs: 4
Output Phases: 4
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
IC REG CTRLR BUCK 32QFN
SWITCHING CONTROLLER
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 138653-ISL6559CR | ISL6559CR | ISL6559CR | ISL6559CR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6559CR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||
| Package Type | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |
| Special Features | Internal Current Limit; Multiple Outputs; Current Limit, Enable, Frequency Control, Power Good | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good |